EN
  • EN
  • DE

MAX188BEAP+T

Part No MAX188BEAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 702294-MAX188BEAP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX188
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX188BEAP+T CAD Model

Description

Maxim Integrated MAX188BEAP+T Analog-to-Digital Converter

The Maxim Integrated MAX188BEAP+T is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to provide precise digital representation of analog signals in a wide range of applications. This ADC is characterized by its ease of use, versatility, and efficient data acquisition capabilities, making it an ideal choice for embedded systems, data acquisition, and industrial control applications.

Key Features:

  • 12-Bit Resolution: The MAX188BEAP+T offers a 12-bit resolution, ensuring accurate and high-quality digital output from analog inputs.
  • Single +5V Supply: This ADC operates on a single +5V power supply, simplifying power management in system design and reducing the overall power consumption.
  • Low Power Consumption: With a typical operating current of just 500µA, the MAX188BEAP+T is optimized for power-sensitive applications.
  • Internal Track/Hold: The built-in track/hold function eliminates the need for external components, reducing system complexity and cost.
  • Serial Interface: The device features a serial interface, which allows for easy connectivity with microcontrollers and digital systems while minimizing the number of required I/O lines.
  • Flexible Input Range: Users can select between unipolar or bipolar input ranges, providing adaptability for various signal types.
  • Programmable Acquisition Time: The ADC allows for adjustable acquisition times, enabling optimization for different throughput requirements.
  • Small Footprint: Housed in a 20-pin SSOP package, the MAX188BEAP+T saves valuable board space in compact designs.

Applications:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Powered Devices
  • Medical Instruments

The MAX188BEAP+T from Maxim Integrated is a robust and reliable ADC solution that provides the precision and efficiency required for modern electronic systems. Its combination of high resolution, low power consumption, and compact design makes it a versatile component suitable for a multitude of applications where accurate analog-to-digital conversion is paramount.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0304 $94.0608
3+ $38.5897 $115.7691
5+ $37.3827 $186.9135
7+ $36.1769 $253.2383
9+ $34.9711 $314.7399
12+ $31.3536 $376.2432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess