EN
  • EN
  • DE

MAX186ACPP

Part No MAX186ACPP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low-Power, 8-Channel, Serial 12-Bit ADCs | IC ADC 12BIT SAR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 12
Sampling Rate (Per Second) 133k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog ±5V, 5V
Supply Voltage , Digital ±5V, 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number MAX186
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212475-MAX186ACPP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX186ACPP CAD Model

Description

Maxim Integrated MAX186ACPP 12-Bit Data Acquisition System

The MAX186ACPP from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) with a built-in 8-channel multiplexer. This compact and efficient data acquisition system is designed for applications where space and power consumption are critical factors. The MAX186ACPP is an ideal choice for portable and battery-powered devices, industrial control systems, medical instruments, and data logging systems.

Key Features

  • High Resolution: The device features a 12-bit resolution, providing precise digital representation of analog signals.
  • 8-Channel Multiplexer: It includes an 8-channel single-ended input multiplexer, which can also be configured as 4 differential inputs, allowing for flexible signal acquisition from multiple sources.
  • Low Power Consumption: With its low power design, the MAX186ACPP operates with a typical supply current of just 500µA, making it suitable for power-sensitive applications.
  • Single Supply Operation: The device can be powered by a single +5V supply, simplifying the power supply design.
  • Serial Interface: It provides a serial interface compatible with SPI™, QSPI™, and MICROWIRE™, ensuring easy integration with microcontrollers and digital systems.
  • Internal Clock: The MAX186ACPP contains an internal clock, eliminating the need for external clocking components and further reducing the system's complexity.
  • Software-Configurable: The device's setup and control are software-configurable, allowing for easy customization and integration into various systems.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Medical Monitoring Equipment
  • Data Logging Systems

The MAX186ACPP is housed in a 20-pin PDIP package, ensuring compatibility with standard breadboards and sockets for prototyping and testing. Its robust design and comprehensive feature set make it a versatile and reliable choice for designers looking for a high-quality data acquisition solution.

Maxim Integrated's commitment to quality and performance is evident in the MAX186ACPP, making it a top choice for professionals seeking an ADC that delivers both precision and efficiency.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess