EN
  • EN
  • DE

MAX1838EEE-TG069

Part No MAX1838EEE-TG069
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311203-MAX1838EEE-TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1838EEE-TG069 CAD Model

Description

Maxim Integrated's MAX1838EEE-TG069: A High-Efficiency, PWM Step-Down DC-DC Converter

The MAX1838EEE-TG069 is a high-performance, pulse-width modulated (PWM) step-down DC-DC converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact and efficient power management IC is tailored for applications requiring a high level of energy efficiency, such as portable devices, wireless communication equipment, and battery-powered systems.

With an input voltage range of 2.6V to 5.5V, the MAX1838EEE-TG069 is versatile enough to operate from a single Li-ion battery or other power sources. It provides an adjustable output voltage from 0.8V up to 90% of the input voltage, allowing for a wide range of output configurations. This flexibility makes the MAX1838 suitable for powering various low-voltage circuits and systems.

The device boasts a high efficiency of up to 96%, minimizing power loss and heat generation, which is critical for extending battery life in portable applications. Its high switching frequency, which is up to 1.4MHz, enables the use of small, low-profile inductors and capacitors, reducing the overall footprint and bill of materials cost for the power supply design.

The MAX1838EEE-TG069 incorporates several protective features to ensure the longevity and reliability of the end application. These include cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout, which safeguard the device and the system it powers from damage due to abnormal operating conditions.

Maxim Integrated has packaged the MAX1838EEE-TG069 in a space-saving 16-pin QSOP package, making it an excellent choice for space-constrained applications. The combination of high efficiency, adjustable output, and compact form factor, along with the protective features, makes the MAX1838EEE-TG069 a robust solution for modern electronic designs that demand high performance and reliability.

Designers looking for a power-efficient, versatile, and reliable step-down converter will find the MAX1838EEE-TG069 to be an ideal component for meeting stringent power requirements while minimizing space and cost.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3329 $65.3316
9+ $13.4015 $120.6135
14+ $12.9834 $181.7676
19+ $12.5641 $238.7179
24+ $12.1460 $291.5040
32+ $10.8893 $348.4576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess