EN
  • EN
  • DE

MAX1837EUT#TG16

Part No MAX1837EUT#TG16
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702251-MAX1837EUT#TG16
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Consumer Electronics, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX1837EUT#TG16 CAD Model

Description

Maxim Integrated MAX1837EUT#TG16 Step-Down Converter

The MAX1837EUT#TG16 is a highly efficient, compact, step-down DC-DC converter designed by Maxim Integrated, a leader in analog and mixed-signal products. This converter is specifically engineered to provide a reliable power management solution for space-constrained applications. With its small footprint and high-performance capabilities, the MAX1837 is an excellent choice for portable devices, where power efficiency and battery life are critical.

Featuring a wide input voltage range from 2.7V to 5.5V, the MAX1837EUT#TG16 is versatile and can accommodate a variety of power sources, including single-cell lithium-ion (Li-ion) batteries. The device is capable of delivering an adjustable output voltage from 0.8V up to 90% of the input voltage, allowing designers to tailor the output to the specific needs of their application.

The MAX1837EUT#TG16 utilizes a synchronous rectification architecture to achieve high efficiencies of up to 96%, minimizing heat generation and extending battery life in portable applications. The converter operates at a fixed 1.2MHz switching frequency, which enables the use of small, low-profile inductors and capacitors, further reducing the overall solution size.

Built with safety in mind, the MAX1837 includes a variety of protection features. It offers overtemperature protection, which safeguards the device from damage due to excessive heat. Additionally, the built-in current limit and short-circuit protection ensure reliable operation under abnormal conditions, preventing potential harm to the device it powers.

The MAX1837EUT#TG16 comes in a compact 6-pin SOT23 package, making it an ideal choice for applications where board space is at a premium, such as smartphones, tablets, and other handheld devices. Its small size, combined with its robust feature set, makes it a highly attractive solution for designers looking to optimize their power management systems.

Overall, the Maxim Integrated MAX1837EUT#TG16 step-down converter is a high-quality component that offers both performance and convenience for a wide range of power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess