EN
  • EN
  • DE

MAX1832EUT#TG16

Part No MAX1832EUT#TG16
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST ADJ 1A SYNC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1.5V
Voltage Input MAX 5.5V
Output Voltage 2V
Output Voltage MAX 5.5V
Output Current 150mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 702240-MAX1832EUT#TG16
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1832
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX1832EUT#TG16 CAD Model

Description

Maxim Integrated MAX1832EUT#TG16 - High-Efficiency, Step-Down DC-DC Converter

The MAX1832EUT#TG16 is a high-performance, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact and efficient integrated circuit is specifically engineered to provide a reliable power management solution for portable and space-constrained applications.

Key Features

  • High-Efficiency Conversion: The device offers up to 96% efficiency, which is crucial for maximizing battery life in portable devices.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to 5.5V to suit a variety of power requirements.
  • Low Dropout Operation: Its low dropout feature ensures stable performance even when the input voltage is close to the output voltage.
  • Small Footprint: The MAX1832EUT#TG16 comes in a compact SOT23-6 package, making it ideal for applications where board space is at a premium.
  • Integrated Features: It includes a built-in synchronous rectifier, which reduces the need for external components and simplifies design.

Applications

The versatility of the MAX1832EUT#TG16 makes it suitable for a wide range of applications, including but not limited to:

  • Portable consumer electronics
  • Handheld devices
  • Battery-powered equipment
  • Wireless peripherals
  • Point-of-load power supplies

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the MAX1832EUT#TG16 can operate from a single lithium-ion cell or other standard power supplies. The device is capable of delivering up to 500mA of output current, making it suitable for powering a wide range of ICs and portable devices. Additionally, it features over-temperature and over-current protection for enhanced safety and reliability.

Conclusion

The Maxim Integrated MAX1832EUT#TG16 is a highly efficient, adjustable, step-down DC-DC converter that offers a compact solution for power management in portable applications. Its high efficiency, flexible voltage options, and integrated safety features make it an excellent choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8522 $58.2264
30+ $3.9813 $119.4390
45+ $3.8577 $173.5965
62+ $3.7330 $231.4460
81+ $3.6082 $292.2642
108+ $3.2352 $349.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess