EN
  • EN
  • DE

MAX1829ETL+TW

Part No MAX1829ETL+TW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702237-MAX1829ETL+TW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1829ETL+TW CAD Model

Description

Maxim Integrated MAX1829ETL+TW Overview

The MAX1829ETL+TW is a high-performance, versatile power-management integrated circuit (IC) from Maxim Integrated, designed to meet the needs of complex digital systems. This compact, efficient device is an ideal solution for portable electronics, where space is at a premium and power efficiency is crucial.

Key Features and Benefits

  • High Efficiency: The MAX1829ETL+TW is engineered for optimal power conversion efficiency, which is essential for extending battery life in portable devices.
  • Small Footprint: Its small package size makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Integrated Functionality: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Flexible Power Supply: It supports a wide range of input voltages, accommodating various battery technologies and configurations.
  • Thermal Management: The device includes features for thermal protection, ensuring reliable operation under varying environmental conditions.
  • Programmable Outputs: It provides programmable output voltages, which can be tailored to the specific needs of the application.

Applications

The MAX1829ETL+TW is suitable for a broad array of applications, particularly where power efficiency and space savings are paramount. Some of these applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • GPS Devices
  • Portable Medical Devices

Technical Specifications

At the heart of the MAX1829ETL+TW's technical specifications are its ability to operate within a wide input voltage range and its high switching frequency, which allows for smaller external components. The device's built-in safety features, such as over-temperature and over-current protection, provide additional reliability and peace of mind for product designers.

With the MAX1829ETL+TW, Maxim Integrated continues its tradition of providing innovative, high-quality power management solutions that address the evolving needs of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2864 $58.1504
27+ $4.3370 $117.0990
42+ $4.2019 $176.4798
57+ $4.0668 $231.8076
74+ $3.9305 $290.8570
99+ $3.5239 $348.8661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess