EN
  • EN
  • DE

MAX181BCPL

Part No MAX181BCPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems | IC ADC 12BIT SAR 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 6
Input Type Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V, -11.4V ~ 15.75V
Supply Voltage , Digital 5V, -11.4V ~ 15.75V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIP
Mounting Style Through Hole
Family Part Number MAX181
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212449-MAX181BCPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX181BCPL CAD Model

Description

The MAX181BCPL is a sophisticated analog-to-digital converter (ADC) designed and manufactured by Maxim Integrated, a leader in the development of integrated circuits. This high-performance product is tailored for applications requiring precise and rapid conversion of analog signals into digital data. It stands out in the market for its remarkable accuracy, reliability, and ease of use.

Key Features

  • Resolution: The MAX181BCPL offers an 8-bit resolution, providing a fine granularity of the analog input signal.
  • Conversion Rate: With a high-speed conversion rate, this ADC is capable of processing a large number of samples per second, making it ideal for real-time applications.
  • Single +5V Power Supply: The device operates on a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It is designed for low power consumption, which is crucial for battery-operated devices and energy-efficient systems.
  • Digital Interface: The MAX181BCPL features a parallel digital interface, allowing for straightforward integration with microcontrollers and digital processors.
  • Compact Package: The product comes in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting, making it easy to fit into various PCB designs.

Applications

The MAX181BCPL is versatile and can be used in a wide range of applications. It is particularly well-suited for data acquisition systems, medical instruments, industrial control systems, and any other system that requires accurate and fast analog-to-digital conversion. Its robust design ensures reliable performance in harsh environments, while its ease of integration makes it a preferred choice for designers and engineers.

Quality and Support

Maxim Integrated is committed to delivering high-quality products. The MAX181BCPL is built to meet stringent industry standards, ensuring longevity and consistent performance. Additionally, Maxim Integrated provides comprehensive technical support for their products, including detailed datasheets, application notes, and customer service to assist with design-in and troubleshooting.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess