EN
  • EN
  • DE

MAX1819EBL20-T

Part No MAX1819EBL20-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702232-MAX1819EBL20-T
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX1819EBL20-T CAD Model

Description

Maxim Integrated MAX1819EBL20-T Product Overview

The MAX1819EBL20-T is a high-performance, low-dropout linear regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is ideal for space-constrained applications requiring a reliable power management solution. With its impressive features, the MAX1819EBL20-T stands out as a premier choice for designers looking to optimize their power supply designs for a variety of electronic devices.

Key Features and Benefits

  • High Accuracy: The MAX1819EBL20-T offers excellent voltage regulation with an accuracy of ±1%, ensuring stable and consistent power delivery to sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage of just 200mV at a 200mA load, this regulator maintains its performance even when the supply voltage is close to the output voltage, thus enhancing battery life in portable devices.
  • Wide Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, providing flexibility in various power supply configurations and compatibility with a range of input sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 5.0V using external resistors, which allows for customized voltage settings tailored to specific application requirements.
  • Thermal Overload Protection: The MAX1819EBL20-T incorporates thermal overload protection that safeguards the device and the system against excessive temperatures, enhancing reliability and longevity.
  • Low Quiescent Current: The device features a low quiescent current of 90µA, which reduces power consumption during idle periods, contributing to the energy efficiency of the overall system.

Applications

The MAX1819EBL20-T is versatile and can be used in a variety of applications where power efficiency and space savings are critical. Some common applications include:

  • Portable and battery-powered devices
  • Laptops and notebook computers
  • Handheld instruments
  • Wireless communication systems
  • Power supplies for DSPs and microcontrollers

With its combination of high accuracy, low dropout voltage, and adjustable output, the MAX1819EBL20-T from Maxim Integrated is an excellent choice for designers seeking a reliable and flexible power management solution for their next project.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess