EN
  • EN
  • DE

MAX1819EB33+T

Part No MAX1819EB33+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702231-MAX1819EB33+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1819EB33+T CAD Model

Description

Maxim Integrated MAX1819EB33+T Voltage Regulator

The MAX1819EB33+T from Maxim Integrated is a highly efficient, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output of 3.3V. This compact, surface-mount device is an ideal solution for providing stable voltage to sensitive electronics, ensuring consistent performance across a variety of applications including portable devices, wireless communication equipment, and embedded systems.

With an input voltage range of 1.425V to 3.6V, the MAX1819EB33+T is versatile and can accommodate a wide range of power sources, making it suitable for battery-powered devices where power efficiency is crucial. The regulator is capable of delivering up to 500mA of output current, which is sufficient for many low-power applications.

One of the key features of the MAX1819EB33+T is its low dropout voltage, which enhances its efficiency and allows it to operate effectively even when the input voltage is very close to the output voltage. This characteristic is particularly valuable in battery-operated devices where maximizing the usage of available power is important.

The MAX1819EB33+T also incorporates several protection features to ensure the safety and longevity of connected devices. It includes thermal shutdown to prevent overheating, as well as short-circuit and overcurrent protection to safeguard against potential damage from abnormal operating conditions. Furthermore, the regulator offers a low quiescent current, which contributes to the overall power conservation in standby modes.

This voltage regulator comes in a small, 5-pin TSOT-23 package, which is ideal for space-constrained applications. Its compact form factor does not compromise its performance or reliability, making the MAX1819EB33+T a robust choice for designers looking to minimize the footprint of their power management solutions without sacrificing quality.

Overall, the MAX1819EB33+T is a testament to Maxim Integrated's commitment to delivering high-performance, reliable voltage regulation solutions that meet the demanding requirements of modern electronics. Its combination of efficiency, protection features, and small size makes it a versatile component for a wide range of power management applications.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess