EN
  • EN
  • DE

MAX1812EUB+

Part No MAX1812EUB+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW USB DUAL W/FB 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Tube
Applications USB, Peripherals
Current - Supply 45μA
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Device Package 10-uMAX
Win Source Part Number 002930-MAX1812EUB+
Ultra Librarian 3D Model Ultra Librarian MAX1812EUB+ CAD Model

Description

The MAX1812EUB+ from Maxim Integrated is a sophisticated USB port power controller designed to facilitate safe and efficient power management for USB devices. This compact and highly integrated solution is ideal for a wide range of applications, including USB hubs, monitors, motherboards, and other computer peripherals that require regulated power delivery to USB ports.

Key Features:

  • Adjustable Current-Limiting: The MAX1812EUB+ offers an adjustable current limit feature, which allows designers to set the maximum current that can be drawn from the USB port, ensuring protection against overcurrent conditions that could damage the USB host or devices.
  • High-Accuracy Current Limit: With its high-accuracy current limit, this device ensures precise control over the power supplied to USB devices, minimizing the risk of damage due to excessive current.
  • Automatic Fault Recovery: The built-in fault recovery mechanism automatically restores power after a fault condition has been removed, reducing the need for manual intervention and enhancing the user experience.
  • Thermal Shutdown Protection: The MAX1812EUB+ includes thermal shutdown protection to prevent overheating, further safeguarding the USB port and connected devices from thermal damage.
  • Low Quiescent Current: The device's low quiescent current helps preserve battery life in portable applications, making it an energy-efficient choice for mobile and battery-powered devices.

Product Specifications:

  • Package: The MAX1812EUB+ comes in a compact 10-pin μMAX package, which is suitable for space-constrained applications.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various USB bus conditions.
  • Compatibility: Designed to comply with USB specifications, this power controller ensures compatibility with a broad range of USB devices.

With its combination of features, the MAX1812EUB+ provides a reliable and efficient solution for USB power delivery. Its integration of protection features, coupled with its ease of use, makes it an excellent choice for designers looking to enhance the safety and performance of their USB-powered systems.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5988 $59.7724
55+ $2.1333 $117.3315
84+ $2.0663 $173.5692
116+ $1.9993 $231.9188
150+ $1.9335 $290.0250
200+ $1.7325 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess