EN
  • EN
  • DE

MAX180CCQH

Part No MAX180CCQH
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 100KSPS 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 100k
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 5V, -12V, -15V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 207327-MAX180CCQH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX180CCQH CAD Model

Description

Product Overview: MAX180CCQH from Maxim Integrated

The MAX180CCQH is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in a compact form factor. This ADC is well-suited for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and more, where accuracy and power efficiency are critical.

Key Features

  • High Resolution: The MAX180CCQH offers an 8-bit resolution, allowing for fine-grained digital output that closely matches the input analog signal.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC minimizes energy usage, making it ideal for battery-powered devices or energy-efficient systems.
  • Fast Conversion Rate: With a quick conversion time, the MAX180CCQH ensures timely data processing, which is crucial for real-time applications and systems that require rapid signal processing.
  • Wide Input Range: The device supports a broad range of input voltages, providing versatility in interfacing with various sensors and input signals.
  • Easy Integration: The compact package and straightforward interface of the MAX180CCQH allow for easy integration into existing designs, reducing development time and complexity.

Applications

The versatility of the MAX180CCQH ADC makes it an excellent choice for a multitude of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Control Systems
  • Data Acquisition Systems
  • Embedded Systems

Technical Specifications

The MAX180CCQH ADC boasts a range of technical specifications that underscore its performance capabilities:

  • Resolution: 8-bit
  • Power Supply Voltage: Specified for operation from a single 5V supply
  • Package: Available in a compact, surface-mount package
  • Operating Temperature Range: Specified over the commercial temperature range

In conclusion, the MAX180CCQH from Maxim Integrated is a robust ADC solution that offers high precision, low power consumption, and fast conversion rates, making it a go-to choice for designers and engineers looking to enhance their systems with reliable data acquisition capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess