EN
  • EN
  • DE

MAX180ACPL

Part No MAX180ACPL
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Complete, 8-Channel, 12-Bit Data-Acquisition Systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212435-MAX180ACPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX180ACPL CAD Model

Description

Maxim Integrated's MAX180ACPL - High-Accuracy ADC

The MAX180ACPL is a top-of-the-line analog-to-digital converter (ADC) brought to you by Maxim Integrated, a renowned leader in the development of integrated circuits. This precision ADC is designed to offer exceptional accuracy and stability, making it an ideal choice for critical measurement applications.

At the heart of the MAX180ACPL is a 12-bit resolution that ensures fine detail in the conversion process, capturing the nuances of analog signals with remarkable precision. This high resolution, coupled with a fast conversion rate, allows the device to support demanding applications that require both accuracy and speed.

The MAX180ACPL operates with a single +5V supply, which simplifies the power design for system integrators and helps maintain a low power consumption profile. This feature is particularly beneficial for portable and battery-powered devices where power efficiency is paramount.

With its differential inputs, the MAX180ACPL is adept at rejecting common-mode noise, thus enhancing the integrity of the signal conversion process. This makes the ADC especially suitable for industrial environments where electronic noise can be a significant challenge.

The device also includes an internal track/hold function, which eliminates the need for external components to capture the analog signal, thereby reducing system complexity and cost. This track/hold feature ensures that the analog input is accurately sampled, providing a stable signal for conversion and further improving the overall accuracy of the system.

Maxim Integrated has designed the MAX180ACPL with versatility in mind. It can be interfaced with microprocessors through a simple parallel interface, facilitating easy integration into a wide array of digital systems. Whether it is used in data acquisition systems, medical instruments, or precision control systems, the MAX180ACPL delivers the performance and reliability that professional engineers expect from Maxim Integrated products.

In summary, the MAX180ACPL from Maxim Integrated stands as a premium choice for designers who require a high-accuracy ADC that does not compromise on speed or power efficiency. With its robust feature set and Maxim's reputation for quality, this ADC is poised to excel in the most challenging of applications.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess