EN
  • EN
  • DE

MAX17710GB20EVKIT#

Part No MAX17710GB20EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION KIT / RD ENERGY HARVESTING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Power Management, Energy Harvesting
Embedded No
Utilized IC / Part MAX17710
Primary Attributes Self-Powered by On-Board Solar Cells
Secondary Attributes Utilizes the THINERGY Micro-Energy Cell (MEC)
Supplied Contents Board(s)
Win Source Part Number 785531-MAX17710GB20EVKIT#
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17710GB20
Introduction Date April 13, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX17710GB20EVKIT# CAD Model

Description

MAX17710GB20EVKIT# Evaluation Kit by Maxim Integrated

The MAX17710GB20EVKIT# from Maxim Integrated is an innovative evaluation kit designed for engineers and developers to test the capabilities and features of the MAX17710 energy-harvesting charger and protector. This evaluation kit is a comprehensive tool that allows for the exploration of the MAX17710 IC, which is specifically engineered to manage micro-energy sources and safely charge and protect thin-film batteries.

Key Features

  • Energy-Harvesting Charger: The MAX17710 IC is capable of harvesting energy from a variety of sources, including solar cells, piezoelectric generators, or thermal electric generators, making it a versatile solution for low-power applications.
  • Integrated Protector: The kit includes built-in features to protect thin-film batteries from overvoltage, undervoltage, and overcurrent conditions, ensuring the longevity and safety of your power source.
  • Adjustable Charging: Users can configure the IC for optimal charging of thin-film batteries by adjusting the settings to match the characteristics of their specific energy source and storage elements.
  • Easy-to-Use Interface: The evaluation kit comes with a user-friendly interface that simplifies the process of monitoring and controlling the charging parameters, making it accessible for both experienced and novice users.

Product Applications

The MAX17710GB20EVKIT# is ideal for a wide range of low-power applications where energy harvesting is essential. Some of the typical applications include:

  • Wearable Electronics
  • Wireless Sensor Networks
  • Energy-Harvesting Devices
  • Internet of Things (IoT) Devices
  • Remote Monitoring Systems

Design and Development Support

Maxim Integrated provides extensive support for designers and developers using the MAX17710GB20EVKIT#. The kit comes with detailed documentation, including datasheets, application notes, and design guides to facilitate a smooth development process. In addition, users have access to Maxim Integrated's technical support for any queries or assistance needed while using the evaluation kit.

Whether you are a seasoned engineer or a hobbyist, the MAX17710GB20EVKIT# from Maxim Integrated is an essential tool for developing energy-efficient, battery-powered solutions that require reliable energy harvesting and battery protection.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess