EN
  • EN
  • DE
  • IT

MAX1763EEE+T

Part No MAX1763EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/3.3V 2A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 0.7V
Voltage Input MAX 5.5V
Output Voltage 2.5V (3.3V)
Output Voltage MAX 5.5V
Output Current 2A (Switch)
Frequency - Switching 750kHz ~ 1.25MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 702168-MAX1763EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1763
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1763EEE+T CAD Model

Description

MAX1763EEE+T - Maxim Integrated Voltage Regulator

The MAX1763EEE+T from Maxim Integrated is a high-efficiency, low-noise, step-down DC-DC converter designed to meet the needs of a wide range of applications, particularly those requiring a compact power management solution with minimal electromagnetic interference (EMI). This voltage regulator is capable of delivering up to 1A of continuous output current with an input voltage range of 2.6V to 5.5V, making it an ideal choice for portable devices powered by single-cell lithium-ion (Li+) batteries or other power sources within this voltage range.

One of the standout features of the MAX1763EEE+T is its ability to maintain a high level of efficiency across a broad load range. This is achieved through the use of a pulse-frequency modulation (PFM) control scheme, which reduces switching losses at light loads by decreasing the switching frequency. When higher load currents are required, the device seamlessly transitions to a fixed-frequency pulse-width modulation (PWM) mode, ensuring stable operation and optimal power delivery.

The MAX1763EEE+T comes in a compact 16-pin QSOP package and is specified for operation over the extended -40°C to +85°C temperature range. Its small form factor and temperature resilience make it an excellent choice for space-constrained and harsh environment applications such as portable medical devices, wireless handsets, and personal digital assistants (PDAs).

Additional features of this versatile voltage regulator include a low 120µA quiescent current, which helps extend battery life in portable applications. The device also offers a programmable soft-start function to limit inrush current during startup, as well as a power-ok (POK) output to provide a system-ready signal once the output voltage is within regulation.

For design flexibility, the MAX1763EEE+T includes an adjustable output voltage from 0.8V up to 5.5V, which can be set using external resistors. This allows designers to tailor the output voltage to their specific requirements. Furthermore, the device is equipped with comprehensive protection features, including overtemperature protection and current limit to safeguard the IC and the load from adverse conditions.

Overall, the MAX1763EEE+T is a robust and efficient solution for designers seeking a high-performance voltage regulator that combines low-noise operation, high efficiency, and a compact package.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0878 $61.0536
28+ $4.1742 $116.8776
43+ $4.0437 $173.8791
60+ $3.9131 $234.7860
77+ $3.7826 $291.2602
103+ $3.3911 $349.2833
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess