EN
  • EN
  • DE

MAX1760EUB-T

Part No MAX1760EUB-T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829663-MAX1760EUB-T
Ultra Librarian 3D Model Ultra Librarian MAX1760EUB-T CAD Model

Description

Maxim Integrated's MAX1760EUB-T: High-Efficiency, Low-IQ, Step-Up DC-DC Converter

The MAX1760EUB-T from Maxim Integrated is a compact, high-performance step-up DC-DC converter designed to provide a flexible and efficient power solution for battery-powered devices. With its wide input voltage range and low quiescent current, this converter is particularly well-suited for applications where extended battery life and efficiency are critical.

Key Features

  • Input Voltage Range: The device operates from a 0.7V to 5.5V input voltage range, making it ideal for single-cell, multi-cell, or Li-ion battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 2V to 5.5V, which allows for a high degree of flexibility in powering a wide range of devices.
  • High Efficiency: The MAX1760EUB-T can achieve up to 96% efficiency, which helps minimize heat generation and power loss.
  • Low Quiescent Current: With a quiescent current of only 17µA, this converter contributes to the extended battery life of portable devices.
  • Small Package: The device is available in a tiny 10-pin µMAX package, which is suitable for space-constrained applications.

Applications

The MAX1760EUB-T is versatile and can be used in a variety of applications, including:

  • Portable Media Players
  • Wireless Handsets
  • GPS Units
  • Digital Cameras
  • PDAs and Handheld Computers

Design and Integration

Maxim Integrated has designed the MAX1760EUB-T with ease of integration in mind. The device requires only a few external components to create a complete power supply circuit, which simplifies the design process and speeds up product development. Additionally, its internal synchronous rectifier eliminates the need for an external Schottky diode, further reducing component count and system complexity.

In conclusion, the MAX1760EUB-T step-up DC-DC converter is a powerful choice for designers looking to maximize battery life without sacrificing performance. Its high efficiency, low quiescent current, and adjustable output voltage make it a versatile solution for a wide range of portable electronic devices.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5978 $61.1626
40+ $2.9522 $118.0880
61+ $2.8598 $174.4478
84+ $2.7674 $232.4616
108+ $2.6750 $288.9000
145+ $2.3989 $347.8405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess