Product Overview: MAX17600ASA+ by Maxim Integrated
The MAX17600ASA+ is a robust, high-efficiency MOSFET driver designed by Maxim Integrated to cater to a wide array of applications. This versatile driver is capable of delivering high-speed performance while ensuring reliability and precision in system designs.
Key Features
- Wide Operating Voltage Range: The device operates from a 4V to 14V supply voltage, making it suitable for various power systems.
- High Peak Output Current: It can deliver peak currents up to 1.5A, ensuring efficient driving of large capacitive loads.
- Fast Propagation Delays: The MAX17600ASA+ boasts fast propagation delays, which are typically 25ns, providing quick response times for critical applications.
- Low-Power Consumption: With its low quiescent current, the device is an excellent choice for power-sensitive applications.
- Dual Configuration: The driver can be configured as either non-inverting or inverting, offering design flexibility.
- Robust Protection Features: It includes built-in under-voltage lockout, thermal shutdown, and overcurrent protection, ensuring the longevity and safety of the device.
Applications
The MAX17600ASA+ is ideal for driving MOSFETs in synchronous rectification circuits, DC-DC converters, motor controllers, and other high-speed switching applications. Its robust feature set makes it suitable for industrial, automotive, and communication system designs.
Package and Quality
This MOSFET driver comes in a compact 8-pin SOIC package, optimizing board space without compromising performance. Maxim Integrated's commitment to quality ensures that the MAX17600ASA+ meets stringent industry standards for reliability and performance.
Ordering Information
The MAX17600ASA+ is available for order, and interested parties can obtain detailed specifications and support documentation from Maxim Integrated's official website or authorized distributors.