EN
  • EN
  • DE

SMBJ30CAE3/TR13

Part No SMBJ30CAE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30V
Voltage - Breakdown (Min) 33.3V
Voltage - Clamping (Max) @ Ipp 48.4V
Current - Peak Pulse (10/1000µs) 12.4A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ30
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299481-SMBJ30CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ30CAE3/TR13 CAD Model

Description

Microchip Technology's SMBJ30CAE3/TR13 - A Robust Transient Voltage Suppressor

The SMBJ30CAE3/TR13 from Microchip Technology is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-level events such as lightning, electrostatic discharge (ESD), and electrical fast transients (EFT). This component is a go-to solution for safeguarding integrated circuits and other vulnerable electronics in a wide range of applications, including consumer electronics, automotive systems, industrial controls, and telecommunications infrastructure.

Key Features of SMBJ30CAE3/TR13

  • Bi-Directional Protection: This TVS diode offers bi-directional clamping, which is ideal for AC applications or situations where there is a need for symmetrical protection.
  • High Surge Capability: With a stand-off voltage of 30V, the SMBJ30CAE3/TR13 is capable of handling surge events without performance degradation, ensuring long-term reliability and stability of the protected system.
  • Fast Response Time: The device responds to over-voltage events in picoseconds, providing immediate protection against transient voltage spikes.
  • Low Incremental Surge Resistance: This feature ensures minimal voltage drop during high surge events, maintaining the integrity of the protected circuit.
  • DO-214AA Package: The SMBJ series is available in a DO-214AA package, which offers a compact footprint and is suitable for automated assembly processes.
  • RoHS Compliant: The SMBJ30CAE3/TR13 complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

Applications

The versatility of the SMBJ30CAE3/TR13 allows it to be integrated into a multitude of applications. It is commonly used in:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Portable devices
  • Industrial control equipment

In summary, Microchip Technology's SMBJ30CAE3/TR13 is a robust and reliable solution for protecting electronic components against voltage transients. Its quick response time, high surge capability, and bi-directional protection make it an essential component for any application requiring stringent voltage regulation and safeguarding against electrical anomalies.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess