EN
  • EN
  • DE

MAX17550ATB+T

Part No MAX17550ATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 25MA SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Himalaya
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 0.8V
Output Voltage MAX 54V
Output Current 25mA
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN (3x2)
Win Source Part Number 702150-MAX17550ATB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17550
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX17550ATB+T CAD Model

Description

The MAX17550ATB+T from Maxim Integrated is a cutting-edge, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications requiring a compact power solution. This device is part of Maxim's extensive portfolio of power management integrated circuits, engineered to deliver reliable performance in a tiny package.

Key Features

  • Wide Input Voltage Range: The MAX17550ATB+T operates over a broad input voltage range from 4V to 60V, making it suitable for industrial, automotive, and telecommunications power systems.
  • High Efficiency: With its synchronous rectification topology, the converter achieves high efficiency, reducing power loss and improving thermal management.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 0.9 x VIN, allowing for a high degree of flexibility in powering various loads.
  • Compact Design: Offered in a tiny 10-pin TDFN (3mm x 3mm) package, the MAX17550ATB+T is ideal for space-constrained applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing system reliability and safety.
  • Frequency Synchronization: It also supports frequency synchronization to an external clock to minimize electromagnetic interference (EMI) across sensitive applications.

Applications

The versatile nature of the MAX17550ATB+T makes it an excellent choice for a variety of applications, including but not limited to:

  • Power meters and smart grid systems
  • Industrial sensors and programmable logic controllers (PLCs)
  • Automotive infotainment and telematics
  • Point of Load (POL) power supplies
  • Networking and telecommunication equipment

Product Summary

The Maxim Integrated MAX17550ATB+T stands out as a robust, efficient, and flexible power solution for designers seeking a high-voltage, synchronous step-down converter. Its wide input voltage range, high efficiency, and compact form factor make it an ideal choice for a multitude of power-sensitive applications. With the added benefits of protection features and the ability to synchronize switching frequencies, the MAX17550ATB+T is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8490 $50.9400
145+ $0.6967 $101.0215
225+ $0.6749 $151.8525
310+ $0.6531 $202.4610
400+ $0.6314 $252.5600
535+ $0.5660 $302.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess