EN
  • EN
  • DE

TMS320C44PDB60

Part No TMS320C44PDB60
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR | IC DSP 304-HQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Floating Point
Interface Communication Ports
Clock Rate 60MHz
Non-Volatile Memory External
On-Chip RAM 8kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 304-BFQFP Exposed Pad
Supplier Device Package 304-PQFP (40x40)
Family Part Number TMS320C44
Manufacturer Pack Quantity 12
MSL Level 4 (72 Hours)
Win Source Part Number 1271026-TMS320C44PDB60
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C44PDB60 CAD Model

Description

Product Overview: TMS320C44PDB60

The TMS320C44PDB60 is a high-performance, floating-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This advanced DSP is part of TI's TMS320 series, which is well-regarded for its efficient data processing capabilities and is extensively used in a variety of applications ranging from industrial control systems to digital communications and multimedia processing.

Key Features

  • Architecture: The TMS320C44PDB60 is built on a highly parallel, multibus architecture that is optimized for demanding signal processing tasks. This architecture allows for high throughput and efficient computation, making it ideal for real-time applications.
  • Performance: With a clock speed of up to 60 MHz, this DSP is capable of delivering up to 60 million floating-point operations per second (MFLOPS), providing the computational power necessary for complex algorithms and high-speed data processing.
  • Memory: It includes on-chip memory, reducing the need for external memory components and enabling faster access to data and instructions. This feature is critical for applications that require quick data processing and low latency.
  • I/O Ports: The TMS320C44PDB60 is equipped with a variety of input/output ports that facilitate easy interfacing with other digital systems and peripherals, thus offering excellent system integration capabilities.
  • Power Efficiency: Designed with power efficiency in mind, this DSP ensures that power consumption is kept to a minimum, which is essential for portable and battery-operated devices.

Applications

The versatility of the TMS320C44PDB60 allows it to be used in a wide range of applications. Its ability to handle complex mathematical computations makes it suitable for advanced control systems, robotics, and automation. In the telecommunications sector, it can be utilized for signal modulation/demodulation, encoding/decoding, and other digital signal processing tasks. It is also well-suited for audio and video processing in multimedia applications, providing the necessary performance for high-quality output.

Conclusion

In summary, the TMS320C44PDB60 from Texas Instruments stands out as a robust and efficient solution for any application that requires high-speed floating-point calculations and signal processing. Its combination of performance, integration features, and power efficiency make it an ideal choice for engineers and developers looking to create advanced digital systems.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess