EN
  • EN
  • DE

MAX17141ETG

Part No MAX17141ETG
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829656-MAX17141ETG
Ultra Librarian 3D Model Ultra Librarian MAX17141ETG CAD Model

Description

Maxim Integrated MAX17141ETG Overview

The Maxim Integrated MAX17141ETG is a high-performance, step-down controller designed for powering core voltages of battery-powered systems. This advanced power solution is engineered to provide efficient voltage regulation with a high level of precision, making it an ideal choice for portable computers, tablets, and other mobile devices that demand reliable power management.

Key Features

  • Wide Input Voltage Range: The MAX17141ETG operates with an input voltage range that accommodates the varied needs of battery-powered applications.
  • High-Efficiency Operation: With its advanced control scheme, the device achieves high efficiency across a wide load range, contributing to longer battery life.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise matching to the power requirements of specific circuitry.
  • Fast Transient Response: The controller's quick transient response ensures stable performance during sudden changes in load, maintaining a consistent output voltage.
  • Integrated MOSFET Drivers: The inclusion of MOSFET drivers simplifies the design and reduces external component count, saving space on the PCB.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and the downstream circuitry from potential damage due to voltage spikes.
  • Thermal Shutdown: Thermal shutdown functionality enhances the safety and reliability of the system by preventing operation beyond safe temperature limits.

Applications

The MAX17141ETG is versatile and can be utilized in a variety of applications where efficient power conversion is critical. Its compact size and feature set make it particularly well-suited for:

  • Notebooks and Ultrabooks
  • Tablets and E-Book Readers
  • Portable Gaming Devices
  • Other Mobile Computing Devices

Maxim Integrated's commitment to quality and performance is evident in the MAX17141ETG, which is designed to meet the stringent requirements of modern portable electronics. By choosing this step-down controller, designers can ensure a robust and efficient power management system for their products.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2599 $57.8589
27+ $4.3162 $116.5374
42+ $4.1811 $175.6062
58+ $4.0460 $234.6680
74+ $3.9120 $289.4880
99+ $3.5066 $347.1534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess