EN
  • EN
  • DE

MAX17141ETG+

Part No MAX17141ETG+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LEVEL SHIFTER V6 QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Series *
Win Source Part Number 137413-MAX17141ETG+
Package Tray;Tray
Product Status Obsolete
Grade -
Ultra Librarian 3D Model Ultra Librarian MAX17141ETG+ CAD Model

Description

The MAX17141ETG+ is a high-performance, step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and efficient power management in a compact package. This advanced power solution is ideal for a wide range of applications, including portable devices, computing systems, and telecommunications equipment, where energy efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX17141ETG+ boasts an efficient synchronous step-down architecture, which significantly reduces power losses and improves overall system efficiency.
  • Wide Input Voltage Range: This device can operate with input voltages ranging from 4.5V to 28V, making it versatile for various power supply configurations.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise power delivery tailored to the specific needs of the load.
  • Integrated MOSFET Drivers: With built-in MOSFET drivers, the MAX17141ETG+ simplifies design and reduces external component count, saving space on the PCB.
  • Thermal Management: The device features over-temperature protection to safeguard against excessive heat during operation.
  • Compact Package: Housed in a small 24-pin TQFN package, the MAX17141ETG+ minimizes the footprint on the circuit board, freeing up space for other critical components.

Applications

The versatile nature of the MAX17141ETG+ makes it suitable for a variety of applications, including but not limited to:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Tablets and Mobile Internet Devices
  • Networking and Telecommunications Equipment
  • Portable Media Players

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 28V
Output Voltage Range Adjustable
Package Type 24-pin TQFN
Operating Temperature -40°C to +85°C

For detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6110 $63.6660
14+ $8.7064 $121.8896
21+ $8.4350 $177.1350
29+ $8.1624 $236.7096
37+ $7.8898 $291.9226
49+ $7.0744 $346.6456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess