EN
  • EN
  • DE

MAX17102ETM+

Part No MAX17102ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG BOOST INT-SWITCH 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications LCD TV/Monitor
Operating Supply Voltage 2.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 702074-MAX17102ETM+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX17102
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX17102ETM+ CAD Model

Description

Maxim Integrated's MAX17102ETM+ Overview

The MAX17102ETM+ is a high-performance, versatile power-management integrated circuit (IC) developed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This IC is specifically designed to cater to the demanding needs of modern electronic devices, providing efficient power regulation and management to ensure optimal performance and longevity.

Key Features

  • Multiple Output Voltages: The MAX17102ETM+ features multiple regulated output voltages, which are essential for powering various components within an electronic system, including processors, memory, and peripherals.
  • High Efficiency: With its advanced design, the IC achieves high efficiency in power conversion, which helps in reducing heat generation and power loss, thereby extending battery life in portable applications.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies the design and reduces the external component count, making it a compact and cost-effective power management solution.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency, giving designers the flexibility to optimize performance for specific applications.
  • Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, and thermal shutdown, which safeguard the system against potential damage from various fault conditions.

Applications

The MAX17102ETM+ is ideal for a wide range of applications that require reliable and efficient power management. It is particularly well-suited for:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Other Battery-Powered Devices

Technical Specifications

  • Package Type: 48-Pin Thin QFN
  • Operating Temperature Range: -40°C to +85°C

The MAX17102ETM+ from Maxim Integrated represents a comprehensive power management solution, delivering high efficiency and robust protection features in a compact package. Its adaptability and performance make it an excellent choice for designers looking to enhance the power systems of their advanced electronic products.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.8491 $81.8491
2+ $67.1586 $134.3172
3+ $65.0600 $195.1800
4+ $62.9614 $251.8456
5+ $60.8627 $304.3135
7+ $54.5668 $381.9676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess