EN
  • EN
  • DE

MAX17079GTL+TW

Part No MAX17079GTL+TW
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 4-LEVEL Or 2-LEVEL Logic to High-voltage Level Shifter For T
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Supply Current 50 µA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1156955-MAX17079GTL+TW
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17079GTL+TW CAD Model

Description

The MAX17079GTL+TW from Maxim Integrated is a high-performance, dual Quick-PWM™ step-down controller designed for precision voltage regulation in a variety of applications. This advanced component is particularly suited for powering CPUs, GPUs, and other ICs in computing and consumer electronics that require tightly regulated output voltages and high efficiency.

Key Features

  • Dual Step-Down Controllers: The MAX17079GTL+TW features two independent PWM controllers to provide versatile power management options for multiple voltage rails.
  • Quick-PWM Mode: The Quick-PWM control architecture allows for fast transient response, essential for ensuring stable operation during rapid load changes.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for precise voltage regulation tailored to the specific needs of the application.
  • High Efficiency: Maxim Integrated's design ensures high efficiency, which translates to less power loss and reduced heat generation, making it ideal for compact and densely populated circuit boards.
  • Overvoltage Protection: The controller includes overvoltage protection to safeguard the circuitry from unexpected voltage spikes that could otherwise cause damage.

Applications

The MAX17079GTL+TW is suitable for a wide range of applications, including:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Servers and Workstations
  • Telecommunication Systems
  • Embedded Systems

Technical Specifications

The device operates over a wide input voltage range and can handle high current outputs, making it a versatile choice for demanding power supply designs. It comes in a compact, lead-free package, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX17079GTL+TW is no exception. It is built to meet the stringent requirements of high-performance electronics, ensuring long-term reliability and consistent operation under varying conditions.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess