EN
  • EN
  • DE

HCPL-J454-400E

Part No HCPL-J454-400E
Manufacturer Broadcom Limited
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Broadcom Limited
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 60% @ 16mA
Switching Turn-On and Turn-Off Time 500ns, 800ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.59V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SMD
Win Source Part Number 1042818-HCPL-J454-400E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian HCPL-J454-400E CAD Model

Description

The HCPL-J454-400E is a galvanically isolated gate drive optocoupler featuring a photovoltaic output. This device is designed for driving power MOSFETs and IGBTs, providing high isolation voltage and reinforced insulation. The -400E likely specifies a particular binning or testing option. This optocoupler translates logic signals into gate drive signals while ensuring electrical isolation between the control and power stages.

Applications

  • IGBT/MOSFET gate drives
  • Renewable energy systems (solar inverters, wind turbine converters)
  • Industrial motor drives
  • Power supplies
  • Welding equipment
  • Electric vehicle (EV) charging stations
  • Medical equipment

Features

  • Photovoltaic output for direct gate drive
  • High isolation voltage (e.g., 5 kVrms)
  • Reinforced insulation
  • High common-mode transient immunity (CMTI)
  • Under-voltage lockout (UVLO) protection
  • Short propagation delay
  • Wide operating temperature range
  • Surface mount package options available

Benefits

  • Eliminates the need for external gate drive power supplies with photovoltaic output.
  • Enhances system safety with high isolation voltage and reinforced insulation.
  • Provides reliable operation in noisy environments with high CMTI.
  • Protects power devices with UVLO feature, preventing damage from low gate voltage.
  • Enables high-frequency switching with short propagation delay.
  • Suitable for demanding applications with wide operating temperature range.
  • Simplifies board layout and assembly with surface mount package options.

Additional Details

The HCPL-J454-400E uses an LED and a photovoltaic diode array to generate the gate drive voltage. When the LED is energized, the photovoltaic array produces a voltage that is used to drive the gate of the MOSFET or IGBT. This eliminates the need for a separate power supply on the high-voltage side of the isolation barrier. The UVLO feature ensures that the power device is only turned on when sufficient gate voltage is available. The high CMTI prevents spurious switching caused by noise on the power lines. The propagation delay is the time it takes for the signal to propagate from the input to the output. Lower propagation delay is crucial for high-frequency switching applications, as it minimizes dead time and improves efficiency. The datasheet provides detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0512 $61.5360
70+ $1.6831 $117.8170
110+ $1.6306 $179.3660
150+ $1.5779 $236.6850
190+ $1.5253 $289.8070
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess