EN
  • EN
  • DE

MAX17048XEVKIT#

Part No MAX17048XEVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT MAX17048(MODELGAUGE 1-C / MAX17048 Fuel Gauge Power Management Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Series ModelGauge™
Package Box
Type Power Management
Function Fuel Gauge
Utilized IC / Part MAX17048
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number MAX17048
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 175-MAX17048XEVKIT#
Standard Package 1
Win Source Part Number 1075043-MAX17048XEVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX17048XEVKIT# CAD Model

Description

MAX17048XEVKIT# Evaluation Kit by Maxim Integrated

The MAX17048XEVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the MAX17048, a compact, low-power fuel gauge integrated circuit (IC) for lithium-ion batteries. This evaluation kit enables designers and engineers to thoroughly assess the performance and capabilities of the MAX17048 fuel gauge, which is known for its ModelGauge™ algorithm that eliminates the need for battery characterization for most applications.

Key Features of the MAX17048XEVKIT#

  • Easy to Use: The evaluation kit comes with a pre-mounted MAX17048 IC on an evaluation board, making it simple to integrate into existing systems for testing and development purposes.
  • ModelGauge Algorithm: This proprietary algorithm provides high accuracy state-of-charge (SOC) readings without requiring battery characterization, simplifying the design process.
  • I2C Interface: The MAX17048 communicates via an I2C interface, allowing for easy integration with a microcontroller or other I2C-capable devices for data logging and analysis.
  • Windows-Based Software: The kit includes software that runs on Windows, providing a user-friendly interface for configuring the IC and monitoring its performance.
  • Flexible Power Supply Options: The evaluation board can be powered through the USB interface or an external power supply, offering versatility for different testing setups.

Applications

The MAX17048XEVKIT# is ideal for a wide range of applications where accurate battery management is critical. These include:

  • Portable Devices
  • Smartphones
  • Tablets
  • Wireless Headsets
  • Medical Devices
  • Handheld Gaming Consoles

Package Contents

The evaluation kit includes the MAX17048 evaluation board, a USB cable, and access to downloadable software. With these components, users can quickly set up the evaluation board and start testing the MAX17048 fuel gauge in their applications.

Whether you're developing a new battery-powered device or looking to improve the battery management system of an existing product, the MAX17048XEVKIT# from Maxim Integrated provides a convenient and effective way to evaluate the MAX17048 fuel gauge's performance and capabilities.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess