EN
  • EN
  • DE

SH79F081AM

Part No SH79F081AM
Manufacturer Sinopower
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837479-SH79F081AM
Ultra Librarian 3D Model Ultra Librarian SH79F081AM CAD Model

Description

The SH79F081AM is a microcontroller unit (MCU) from Sinopower, belonging to their SH79F series of enhanced 1T 8051 cores. This MCU is designed for a wide range of embedded applications, particularly those requiring a balance of processing power, low power consumption, and compact size.

Applications

  • Small household appliances
  • Electronic toys
  • Consumer electronics
  • Motor control applications
  • Battery management systems

Features

  • Enhanced 1T 8051 core
  • 8KB Flash memory for program storage
  • 256 bytes of SRAM for data storage
  • Operating voltage: 2.4V to 5.5V
  • Operating frequency up to 24MHz
  • 16 GPIO pins
  • Two 16-bit Timers/Counters
  • UART serial communication interface
  • SPI serial communication interface
  • 8-channel 10-bit Analog-to-Digital Converter (ADC)
  • Low-voltage reset (LVR)
  • Low-voltage detection (LVD)
  • Watchdog timer (WDT)

Benefits

  • High performance: The enhanced 1T 8051 core provides efficient instruction execution, allowing for faster processing and improved system responsiveness.
  • Low power consumption: Optimized for low-power operation, making it suitable for battery-powered applications and energy-conscious designs.
  • Integrated peripherals: The built-in UART, SPI, ADC, and timers reduce the need for external components, simplifying the system design and reducing the overall cost.
  • Flexible I/O: The multiple GPIO pins provide flexibility in interfacing with various external devices and sensors.
  • Reliable operation: The low-voltage reset and watchdog timer ensure reliable operation in harsh environments and prevent system crashes.

The SH79F081AM is a versatile microcontroller suitable for a wide range of applications. Its combination of performance, low power consumption, and integrated peripherals makes it an excellent choice for embedded systems development.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6794 $58.7790
85+ $1.3779 $117.1215
130+ $1.3352 $173.5760
180+ $1.2924 $232.6320
235+ $1.2497 $293.6795
310+ $1.1204 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess