EN
  • EN
  • DE

MAX17026TB

Part No MAX17026TB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702038-MAX17026TB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17026TB CAD Model

Description

The MAX17026TB is a state-of-the-art power management integrated circuit (PMIC) from Maxim Integrated, designed to cater to a wide array of applications requiring efficient power regulation and management. This versatile IC is engineered to provide a high level of performance, reliability, and energy efficiency, making it an ideal choice for portable devices, consumer electronics, and industrial systems.

Key Features

  • High-Efficiency Power Conversion: The MAX17026TB is equipped with advanced power conversion technology that ensures maximum efficiency, reducing heat generation and extending battery life in portable applications.
  • Multi-Channel Operation: This PMIC features multiple output channels, each capable of regulating different voltage levels, which allows for simultaneous power supply to various components within a system.
  • Programmable Output: Offering programmable output voltages, the MAX17026TB provides designers with the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated Protection Features: The device includes a suite of protection features such as over-current protection, over-voltage protection, and thermal shutdown, to safeguard the system against potential damage from electrical anomalies.
  • Compact Form Factor: Maxim Integrated has packaged the MAX17026TB in a compact, space-saving design, making it suitable for use in space-constrained applications.

Applications

  • Mobile Phones
  • Tablets
  • Wearable Devices
  • Personal Media Players
  • Wireless Networking Devices
  • Smart Home Systems
  • Industrial Control Systems

The MAX17026TB from Maxim Integrated is a testament to the company's commitment to innovation and quality. By integrating multiple power management functions into a single IC, it simplifies system design, reduces bill of materials, and enhances overall system reliability. Whether you're developing the next generation of smart devices or improving the efficiency of industrial systems, the MAX17026TB offers the performance and features to meet your power management needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess