EN
  • EN
  • DE

MAX17018CAGL/VY

Part No MAX17018CAGL/VY
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702027-MAX17018CAGL/VY
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17018CAGL/VY CAD Model

Description

Maxim Integrated MAX17018CAGL/VY Product Overview

The MAX17018CAGL/VY from Maxim Integrated is a highly integrated power-management IC designed for the precise control and monitoring of multiple power supply rails within sophisticated electronic systems. This component is engineered to meet the stringent demands of applications such as notebook computers, desktops, and other computing devices where efficient power conversion and distribution are critical.

Featuring a multi-output and multi-phase buck converter, the MAX17018CAGL/VY provides a flexible and efficient solution for DC-DC conversion. Its advanced design enables it to handle high current loads while maintaining a high level of efficiency, which is essential for prolonging battery life in portable devices and reducing heat dissipation in all applications.

Key Features

  • Multi-Phase Buck Converter: This feature allows for efficient power distribution and improved thermal management, ensuring stable operation under varying load conditions.
  • Integrated FET Drivers: With built-in drivers for external MOSFETs, the device simplifies design and reduces external component count, leading to a more compact and cost-effective power management solution.
  • Programmable Switching Frequency: The flexibility to program the switching frequency helps designers to optimize the performance and efficiency of their power supply design.
  • High Accuracy: The MAX17018CAGL/VY provides high accuracy in voltage regulation, which is crucial for powering sensitive electronic components that require stable and precise voltages.
  • Power Sequencing: Integrated power sequencing enables coordinated startup and shutdown of multiple power rails, protecting the system from potential damage caused by improper power sequencing.

Applications

The MAX17018CAGL/VY is suitable for a wide range of applications that require reliable and efficient power management. Its capabilities make it an excellent choice for:

  • Notebook and Desktop Computers
  • Netbooks and Ultrabooks
  • Graphics Cards
  • Embedded Systems
  • Telecommunication Equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX17018CAGL/VY is a compelling choice for designers looking to optimize their power management systems for performance, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5828 $57.4968
13+ $7.8629 $102.2177
20+ $7.6171 $152.3420
28+ $7.3714 $206.3992
36+ $7.1257 $256.5252
47+ $6.3886 $300.2642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,571 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess