EN
  • EN
  • DE

MAX17014ETM+

Part No MAX17014ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY MULT-OUTPUT 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Applications TFT-LCD Monitors
Operating Supply Current 8mA
Supply Voltage - Operating 8 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TQFN (7x7)
Win Source Part Number 1066536-MAX17014ETM+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17014ETM+ CAD Model

Description

Maxim Integrated's MAX17014ETM+ High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX17014ETM+ from Maxim Integrated is a versatile and efficient power management IC designed specifically for notebook computers and other portable electronics. This advanced controller integrates multiple outputs to provide a complete power supply solution, minimizing the need for additional components and simplifying the design process.

At the heart of the MAX17014ETM+ are four high-performance, pulse-width modulation (PWM) controllers that deliver power to the system's CPU, memory, and other critical components. These controllers are optimized for high efficiency, which is essential for extending battery life in portable applications. The device supports a wide input voltage range, making it adaptable to various power sources and battery chemistries.

Key features of the MAX17014ETM+ include its Quick-PWM™ mode with 5-bit VID input, which allows for fast transient response to the dynamic loads presented by modern CPUs. This ensures stable operation even under rapid changes in power demand, contributing to the reliability and performance of the end product. Additionally, the MAX17014ETM+ boasts a high switching frequency of up to 2.2MHz, which enables the use of smaller, lower-cost inductors and capacitors, reducing the overall footprint and bill of materials.

The device also incorporates various protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions. With its power-good (PGOOD) outputs and soft-start capabilities, the MAX17014ETM+ ensures a controlled and safe power-up sequence for each of the connected loads.

Engineered for ease of use, the MAX17014ETM+ comes in a compact, 48-pin thin QFN package with a low profile that is ideal for space-constrained applications. Its robust design and comprehensive functionality make it an excellent choice for designers looking to create efficient, high-performance power supply systems for the next generation of notebook computers and portable devices.

For further details, specifications, and support documents, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7741 $60.9669
21+ $5.5590 $116.7390
33+ $5.3846 $177.6918
45+ $5.2114 $234.5130
58+ $5.0381 $292.2098
77+ $4.5161 $347.7397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess