EN
  • EN
  • DE

MAX17007AGTI+

Part No MAX17007AGTI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTRLR QPWM GRAPHICS 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Power Supplies
Operating Supply Current 1.7mA
Supply Voltage - Operating 4.5 V to 26 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-TQFN (4x4)
Win Source Part Number 021207-MAX17007AGTI+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17007AGTI+ CAD Model

Description

MAX17007AGTI+ Battery Charger Controller by Maxim Integrated

The MAX17007AGTI+ is a sophisticated, highly integrated battery charger controller designed by Maxim Integrated, a leader in analog and mixed-signal products. This advanced controller is specifically engineered to optimize the charging process of batteries in a wide array of portable devices, ensuring efficient power management and extended battery life.

Key Features

  • Multi-Chemistry Battery Support: The MAX17007AGTI+ is capable of charging a variety of battery chemistries, including Li-ion, Li-polymer, and LiFePO4, making it a versatile solution for different applications.
  • Integrated FETs: This controller comes with high-efficiency integrated FETs that help in reducing the overall system power losses and improve thermal management.
  • Adaptive Charging: It features an adaptive charging algorithm that adjusts the charging parameters based on the battery's condition and environmental factors, thus maximizing battery life and performance.
  • Precision Voltage and Current Regulation: The device ensures accurate voltage and current regulation, which is crucial for safe and effective battery charging.
  • Charge Status Indication: It provides real-time charge status indication that aids users to monitor the charging process and make necessary adjustments.
  • Protection Features: The MAX17007AGTI+ includes a comprehensive suite of protection features such as overvoltage, overcurrent, and thermal protection to safeguard the battery and the device during the charging cycle.

Applications

The MAX17007AGTI+ is ideal for a variety of applications that require reliable and efficient battery charging. This includes portable electronics like laptops, smartphones, digital cameras, and handheld gaming devices. It is also suitable for power tools, medical devices, and any other battery-powered equipment that demands consistent charging performance.

Technical Specifications

The device is offered in a compact 28-pin TQFN package and operates over a wide temperature range, making it suitable for use in challenging environments. Its small form factor and high level of integration make it an excellent choice for space-constrained applications.

For more detailed technical specifications, please refer to the MAX17007AGTI+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6540 $57.8900
75+ $1.3572 $101.7900
115+ $1.3148 $151.2020
160+ $1.2724 $203.5840
205+ $1.2299 $252.1295
275+ $1.1027 $303.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess