EN
  • EN
  • DE

MAX17007-SMP

Part No MAX17007-SMP
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311086-MAX17007-SMP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17007-SMP CAD Model

Description

The MAX17007-SMP from Maxim Integrated is a state-of-the-art, high-performance power-management IC designed for space-constrained applications. This advanced chip is engineered to deliver efficient power conversion, enabling extended battery life and reliable operation in a variety of electronic devices.

Key Features

  • High Efficiency: With its integrated step-down converters, the MAX17007-SMP achieves excellent power conversion efficiency, which is crucial for portable and battery-powered devices.
  • Compact Design: The small form factor of the IC makes it an ideal choice for mobile phones, tablets, and other compact electronics where space is at a premium.
  • Integrated FETs: The inclusion of internal FETs reduces the number of external components required, simplifying design and reducing overall system cost.
  • Flexible Power Supply: It supports a wide input voltage range, making it versatile for various applications and ensuring compatibility with different battery technologies.
  • Advanced Protection: The MAX17007-SMP features overvoltage, undervoltage, and thermal protection to safeguard the device and connected components from potential damage.

Applications

The MAX17007-SMP is suitable for a wide array of applications that require efficient power management, including:

  • Portable Electronics
  • Wireless Handsets
  • Personal Media Players
  • GPS Devices
  • Digital Cameras

Technical Specifications

Below are some of the technical specifications of the MAX17007-SMP:

  • Integrated synchronous step-down converters
  • Wide input voltage range to accommodate various battery technologies
  • High switching frequency for reduced inductor size
  • Programmable switching frequency from 300kHz to 600kHz
  • Internal compensation to minimize external components

Maxim Integrated's commitment to quality and innovation ensures that the MAX17007-SMP is a reliable and efficient solution for your power management needs. Its combination of high efficiency, compact design, and robust protection features make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess