EN
  • EN
  • DE

MAX6505UTP080+T

Part No MAX6505UTP080+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Temp Sensor Digital 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Interface Logic
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Min Supply Voltage (DC) 2.5 V
Number of Pins 6
Operating Supply Voltage 5.5 V
Output Type Digital
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 1075618-MAX6505UTP080+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6505UTP080+T CAD Model

Description

Maxim Integrated's MAX6505UTP080+T Temperature Switch

The MAX6505UTP080+T is a highly precise, low-power temperature switch from Maxim Integrated, designed to provide robust temperature monitoring solutions for a wide range of applications. This compact, unipolar device offers a fixed temperature threshold, making it an ideal choice for systems that require a simple yet reliable thermal protection mechanism.

Key Features

  • Fixed Temperature Threshold: The MAX6505UTP080+T comes with a preset temperature threshold of 80°C, ensuring a consistent and predictable response to over-temperature conditions.
  • Low Power Consumption: With its low power design, the device is suitable for battery-powered and energy-sensitive applications, minimizing the impact on overall system power budget.
  • Small Footprint: Packaged in a tiny 6-pin SOT23, this temperature switch is perfect for space-constrained designs, offering a high degree of integration without sacrificing performance.
  • No External Components Required: The MAX6505 operates independently without the need for external resistors or capacitors, simplifying circuit design and reducing bill of materials cost.
  • High Accuracy: Maxim Integrated's commitment to quality ensures that the MAX6505UTP080+T provides high accuracy in temperature monitoring, giving designers confidence in the thermal management of their systems.

Applications

The versatility of the MAX6505UTP080+T makes it suitable for a variety of applications, including but not limited to:

  • Computers and Servers
  • Consumer Electronics
  • Industrial Systems
  • Telecommunications Equipment
  • Portable Battery-Powered Devices

Easy Integration

Integrating the MAX6505UTP080+T into your design is straightforward. Its standard SOT23 package is compatible with common PCB manufacturing processes, and its operating voltage range of 2.7V to 5.5V allows it to be used in both 3.3V and 5V systems. Additionally, the open-drain output of the MAX6505UTP080+T can be easily interfaced with microcontrollers or other logic circuits, providing a seamless integration path for designers.

With its combination of precision, low power, and ease of use, the MAX6505UTP080+T from Maxim Integrated is an excellent choice for designers looking to implement reliable temperature monitoring and protection in their next project.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess