EN
  • EN
  • DE
  • IT

MAX16946GTE/V+T

Part No MAX16946GTE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG LDO/SWITCH ADJ 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100, R2Coupler
Packaging Reel - TR
Applications Automotive Systems, Remote Power
Operating Supply Current 2.1mA
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 701963-MAX16946GTE/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16946
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX16946GTE/V+T CAD Model

Description

Maxim Integrated's MAX16946GTE/V+T Automotive Step-Down Converter

Introducing the MAX16946GTE/V+T, a robust automotive-grade step-down converter designed by Maxim Integrated. This advanced power management IC is specifically engineered to meet the stringent demands of automotive applications, providing a reliable and efficient power supply solution for various in-vehicle systems.

Key Features

  • High Efficiency: With its ability to step down high input voltages to lower output voltages, the MAX16946GTE/V+T ensures efficient power conversion, which is critical for minimizing heat generation and power loss in automotive environments.
  • Wide Input Voltage Range: This converter supports a broad input voltage range from 3.5V to 36V, accommodating the fluctuations commonly found in automotive power systems due to start-stop technology, load dumps, and cold-crank conditions.
  • Robust Protection Features: The device includes built-in protection mechanisms such as overcurrent protection, overtemperature protection, and undervoltage lockout, safeguarding both the power converter and the downstream components from potential damage.
  • Spread Spectrum Frequency Modulation: To reduce electromagnetic interference (EMI), which is a critical concern in automotive electronics, the MAX16946GTE/V+T employs spread spectrum frequency modulation, helping to ensure compliance with stringent automotive EMI standards.

Applications

The MAX16946GTE/V+T is ideal for a variety of automotive applications that require stable and efficient power supply solutions. These include but are not limited to:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Navigation Systems
  • Telematics
  • Body Control Modules

Package and Reliability

The device is offered in a thermally enhanced, 5mm x 5mm, 28-pin TQFN package, which is suitable for space-constrained automotive applications. The MAX16946GTE/V+T is designed to operate over the -40°C to +125°C automotive temperature range, ensuring reliable performance under extreme conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX16946GTE/V+T, making it a top choice for automotive manufacturers seeking a dependable power management solution.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2525 $56.2625
11+ $9.2328 $101.5608
17+ $8.9443 $152.0531
24+ $8.6557 $207.7368
30+ $8.3672 $251.0160
40+ $7.5017 $300.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess