EN
  • EN
  • DE

MAX16946GTE/V+

Part No MAX16946GTE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Remote Antenna and Current Sense Automotive 16-Pin TQFN EP / IC REG LDO/SWITCH ADJ 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100, R2Coupler
Packaging Tube
Applications Automotive Systems, Remote Power
Operating Supply Current 2.1mA
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 785484-MAX16946GTE/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16946
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX16946GTE/V+ CAD Model

Description

The MAX16946GTE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to meet the stringent requirements of in-vehicle power systems. This advanced DC-DC converter is ideal for powering automotive infotainment and advanced driver assistance systems (ADAS), offering a high level of integration to minimize external component count and simplify design.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 3.5V to 36V, making it flexible for use in a variety of automotive applications that experience wide voltage fluctuations.
  • High Efficiency: With its high-efficiency operation, the MAX16946GTE/V+ ensures minimal heat generation and reliable performance, even in the demanding automotive environment.
  • Spread Spectrum: The inclusion of spread-spectrum modulation helps to reduce electromagnetic interference (EMI), a critical feature for compliance with automotive EMI standards.
  • Robust Protection Features: The device includes a suite of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Adjustable Output: Designers can set the output voltage to meet specific application requirements, providing versatility and precision in power delivery.
  • Small Package: The MAX16946GTE/V+ comes in a compact 16-pin TQFN package, which is space-efficient for modern automotive designs with limited PCB space.

Applications

With its robust design and feature set, the MAX16946GTE/V+ is suitable for a wide range of automotive applications, including:

  • Infotainment Systems
  • Navigation Units
  • Radio Systems
  • ADAS Components
  • Telematics

The MAX16946GTE/V+ is an essential component for designers looking to create efficient, reliable, and EMI-compliant power solutions for the next generation of automotive electronics. Maxim Integrated's commitment to quality and performance makes this converter a top choice for industry professionals.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess