EN
  • EN
  • DE

MAX16946GEE/V+

Part No MAX16946GEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG LDO/SWITCH ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Applications Automotive Systems, Remote Power
Operating Supply Current 2.1mA
Operating Supply Voltage 4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 16-QSOP-EP
Win Source Part Number 760548-MAX16946GEE/V+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16946GEE/V+ CAD Model

Description

The MAX16946GEE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to provide a reliable power supply solution for automotive applications. With its wide input voltage range and robust feature set, this converter is ideal for powering automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

Key Features

  • Wide Input Voltage Range: The MAX16946GEE/V+ operates over a wide input voltage range of 3.5V to 36V, accommodating a variety of automotive battery voltages, including cold-crank conditions and load-dump scenarios.
  • High Efficiency: The device is designed for high efficiency, which helps reduce power loss and heat generation, thereby improving the overall system reliability and performance.
  • Integrated Protection Features: It includes several protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, which safeguards the device and the downstream circuitry from potential damage.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for versatile use in different applications by providing the necessary voltage levels required by various automotive components.
  • Spread Spectrum Frequency Modulation: This feature helps to minimize electromagnetic interference (EMI), which is critical in the sensitive automotive environment.
  • Compact Package: The MAX16946GEE/V+ comes in a small 16-pin TSSOP package, making it suitable for space-constrained applications.

Applications

The MAX16946GEE/V+ is designed for a wide range of applications within the automotive sector. Its robust design ensures reliable operation in the harsh automotive environment, making it an excellent choice for:

  • Automotive infotainment systems
  • Navigation units
  • Audio amplifiers
  • ADAS
  • Telematics
  • Automotive power supplies

Conclusion

The MAX16946GEE/V+ step-down converter from Maxim Integrated stands out with its combination of wide input voltage range, high efficiency, and comprehensive protection features. Its ability to minimize EMI and its compact form factor make it a preferred choice for automotive engineers seeking a reliable and efficient power solution for their demanding applications.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,497 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess