EN
  • EN
  • DE

MAX16943EGEE/V+T

Part No MAX16943EGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR USB PROTECTOR QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel(TR)
Applications Automotive, USB Protection
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 115496-MAX16943EGEE/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16943EGEE/V+T CAD Model

Description

Product Overview: MAX16943EGEE/V+T from Maxim Integrated

The MAX16943EGEE/V+T is a high-performance, automotive-grade IC designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This integrated circuit is specifically tailored for automotive applications, providing a reliable and efficient solution for power management and control systems within vehicles.

Key Features

  • High Voltage Range: The device operates over a wide input voltage range, making it suitable for handling the electrical fluctuations commonly found in automotive environments.
  • Integrated Protection: It includes built-in overvoltage, undervoltage, and overtemperature protection, ensuring the safety and longevity of the IC and the systems it controls.
  • Low Quiescent Current: The MAX16943EGEE/V+T is designed to draw minimal current when in standby mode, contributing to the overall energy efficiency of the application.
  • Robust Design: With its automotive-grade qualification, the product is built to withstand harsh conditions, including temperature extremes and vibrations.

Applications

The versatile nature of the MAX16943EGEE/V+T makes it an ideal choice for a variety of automotive applications, including but not limited to:

  • Power supply circuits for automotive infotainment systems
  • Automotive body control modules
  • Advanced driver-assistance systems (ADAS)
  • Automotive sensor power supplies

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX16943EGEE/V+T is manufactured with rigorous standards to ensure it meets the reliability demands of automotive applications. The device's robust design is complemented by its advanced circuitry, providing a stable and dependable performance across a range of operating conditions.

Package and Availability

The MAX16943EGEE/V+T comes in a compact, thermally efficient package, which is essential for space-constrained automotive environments. The product is available for order, and technical support is provided to assist with integration and application-specific concerns.

Overall, the MAX16943EGEE/V+T is a testament to Maxim Integrated's commitment to engineering excellence, offering a combination of performance, protection, and power efficiency that is well-suited for the demanding requirements of the automotive industry.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7734 $60.3744
38+ $3.0966 $117.6708
58+ $2.9995 $173.9710
80+ $2.9025 $232.2000
103+ $2.8055 $288.9665
138+ $2.5156 $347.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess