EN
  • EN
  • DE

MAX16922ATPI/V+T

Part No MAX16922ATPI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PMIC MED PWR AUTO 28V 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive Systems
Operating Supply Voltage 3.7 V ~ 28 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN-EP (5x5)
Win Source Part Number 701923-MAX16922ATPI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16922
Introduction Date October 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX16922ATPI/V+T CAD Model

Description

Maxim Integrated MAX16922ATPI/V+T Automotive Power Management IC

The MAX16922ATPI/V+T from Maxim Integrated is a high-performance automotive power management IC designed to meet the stringent requirements of automotive applications. This advanced IC offers a wide range of features that make it ideal for powering automotive subsystems in a reliable and efficient manner.

At the heart of the MAX16922ATPI/V+T is a dual, high-voltage, step-down controller with synchronous rectification that ensures high efficiency across a broad spectrum of load conditions. This makes it particularly well-suited for applications that demand low quiescent current and high efficiency, such as automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-car electronics.

The device operates over a wide input voltage range, making it flexible enough to handle the various electrical environments found in automotive settings. It is designed to withstand the rigors of automotive applications, including load dump and cold-crank conditions, ensuring consistent performance even under challenging conditions.

The MAX16922ATPI/V+T also includes a host of protection features that safeguard the IC and the system it powers. These include cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown. The inclusion of these protective measures helps to prevent damage from electrical anomalies and extends the lifespan of the end application.

Furthermore, the device is packaged in a compact, thermally enhanced TQFN package, which is designed to minimize space on the PCB while providing excellent thermal performance. This packaging, coupled with the IC's advanced power management capabilities, makes the MAX16922ATPI/V+T an excellent choice for space-constrained automotive environments that require robust and efficient power solutions.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX16922ATPI/V+T, making it a go-to choice for automotive manufacturers looking for a power management solution that delivers both performance and peace of mind.

With its combination of efficiency, flexibility, and protection features, the MAX16922ATPI/V+T is an essential component for modern automotive power systems that require the highest standards of performance and reliability.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess