EN
  • EN
  • DE

MAX16913AGEE+

Part No MAX16913AGEE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CURRENT SENSE SWITCH 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Current Sense Amp, Current Switch
Operating Supply Current 600μA
Supply Voltage - Operating 5 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1066468-MAX16913AGEE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16913AGEE+ CAD Model

Description

Maxim Integrated MAX16913AGEE+ Automotive Step-Down Converter

The MAX16913AGEE+ from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver efficient power management for vehicular applications. This advanced component is specifically engineered to meet the stringent requirements of automotive systems, providing a robust and reliable power solution for a wide range of in-car electronics.

Key Features:

  • High Efficiency: The device offers high conversion efficiency, which is critical in reducing power loss and improving the overall energy management within automotive systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 3.5V to 36V, accommodating the varying electrical environments found in automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for versatile use across different applications that require specific voltage levels.
  • Thermal Protection: The MAX16913AGEE+ includes thermal shutdown protection to safeguard against overheating, ensuring reliable operation under a range of temperature conditions.
  • Load Dump Protection: With integrated load dump protection, the device is capable of handling transient voltage spikes, a common occurrence in automotive power systems.

Applications:

The MAX16913AGEE+ is ideal for powering various automotive applications such as:

  • Infotainment Systems
  • Navigation Units
  • Advanced Driver-Assistance Systems (ADAS)
  • Body Control Modules

Package and Reliability:

The converter comes in a compact 16-pin TSSOP-EP package, which is suitable for space-constrained applications. The extended temperature range from -40°C to +125°C ensures that the MAX16913AGEE+ can withstand the challenging thermal environments found in automotive applications. Its design complies with the AEC-Q100 standard, a key benchmark for automotive reliability.

In summary, the MAX16913AGEE+ from Maxim Integrated is a versatile and durable step-down converter that provides the efficiency, protection, and reliability required for modern automotive electronics. Its comprehensive feature set makes it a top choice for designers looking to optimize their power management solutions in the automotive industry.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2151 $60.7550
120+ $0.9968 $119.6160
180+ $0.9656 $173.8080
250+ $0.9344 $233.6000
320+ $0.9032 $289.0240
430+ $0.8097 $348.1710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess