EN
  • EN
  • DE

MAX16903SA50/V+

Part No MAX16903SA50/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701868-MAX16903SA50/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16903SA50/V+ CAD Model

Description

Maxim Integrated MAX16903SA50/V+ Automotive Step-Down Converter

The MAX16903SA50/V+ from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous demands of automotive applications. This compact and robust component delivers up to 1A of continuous output current and operates over a wide input voltage range of 3.5V to 28V, making it suitable for use in a variety of car-based power systems that require a stable and reliable power supply.

With its high level of integration, the MAX16903SA50/V+ simplifies design and reduces the need for external components. It features a fixed 5.0V output voltage, which is a common requirement for powering sensors, microcontrollers, and other electronic subsystems in vehicles. The device boasts an impressive efficiency of up to 90%, which helps to minimize power loss and heat generation, thereby enhancing system reliability and performance.

Built with automotive applications in mind, the MAX16903SA50/V+ is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive electronics. Its wide temperature range of -40°C to +125°C guarantees operation under extreme conditions found in automotive environments.

The converter also includes a host of protection features that safeguard the device and the system it powers. These include overcurrent protection, thermal shutdown, and undervoltage lockout, which contribute to the overall durability and longevity of the product. Additionally, the MAX16903SA50/V+ offers a low quiescent current, which is beneficial for applications where battery life is critical, such as in vehicles with start-stop technology.

Its small form factor, provided in a thermally efficient 8-pin TDFN package, allows for easy integration into space-constrained automotive applications. Whether it's for infotainment systems, advanced driver-assistance systems (ADAS), or general-purpose power supply designs, the MAX16903SA50/V+ is an excellent choice for designers seeking a reliable, high-performance power solution.

Overall, Maxim Integrated's MAX16903SA50/V+ is a versatile and dependable component that delivers the quality and performance required for the demanding conditions of the automotive industry.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess