Maxim Integrated MAX1686EUA - High-Efficiency, Low-IQ, Step-Up DC-DC Converters
The MAX1686EUA from Maxim Integrated is a compact, high-efficiency, low quiescent current (IQ) step-up DC-DC converter that is ideal for battery-powered applications. This versatile device is designed to boost the voltage from a single-cell battery to the levels required for powering various electronic devices, making it an essential component in portable electronics.
Key Features:
- High Efficiency: The MAX1686EUA offers a high conversion efficiency, which is critical for maximizing battery life in portable devices.
- Adjustable Output Voltage: Users can set the output voltage from 2.7V to 5.5V using external resistors, providing flexibility for different application requirements.
- Low Quiescent Current: With its low IQ, the device ensures minimal battery drain when in standby mode, extending the overall battery life of the application.
- Small Package: Available in a compact 8-pin µMAX package, the MAX1686EUA saves valuable board space in space-constrained applications.
- Pulse Frequency Modulation (PFM) Control: This feature allows for improved efficiency at light loads, making it suitable for portable applications where power conservation is crucial.
Applications:
The MAX1686EUA is widely used in various applications that require voltage step-up functions, such as:
- Personal Digital Assistants (PDAs)
- Portable Media Players
- Handheld Computers
- GPS Receivers
- Other Battery-Powered Devices
Technical Specifications:
- Input Voltage Range: 0.7V to 5.5V
- Output Voltage Range: 2.7V to 5.5V (adjustable)
- Output Current: Up to 200mA (depending on input/output voltages)
- Package: 8-pin µMAX
- Operating Temperature Range: -40°C to +85°C
In conclusion, the MAX1686EUA from Maxim Integrated is a highly efficient and versatile step-up converter that is perfectly suited for a wide range of portable applications. Its low power consumption and small footprint make it an excellent choice for designers looking to optimize their power management solutions.