EN
  • EN
  • DE

MAX16833BAUE

Part No MAX16833BAUE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701840-MAX16833BAUE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16833BAUE CAD Model

Description

Maxim Integrated's MAX16833BAUE High-Efficiency, High-Brightness LED Driver

The MAX16833BAUE is a cutting-edge LED driver integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This high-performance driver is tailored for powering high-brightness LEDs and is an ideal choice for automotive, industrial, and general lighting applications. Its versatile feature set enables design flexibility while ensuring efficient operation and extended LED lifespan.

Key Features

  • Wide Input Voltage Range: The MAX16833BAUE operates from a broad input voltage range of 5.5V to 65V, making it suitable for a variety of power supply conditions.
  • Integrated MOSFET: This LED driver includes an integrated high-side n-channel MOSFET, which simplifies the design and reduces external component count.
  • High Dimming Ratio: With its pulse-width modulation (PWM) dimming capability, it offers a high dimming ratio that is essential for applications requiring precise control over light intensity.
  • Thermal Protection: To ensure reliability and longevity, the MAX16833BAUE features thermal shutdown protection that guards against overheating.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency of the device to optimize for efficiency or to minimize electromagnetic interference (EMI) as required by their specific application.

Applications

  • Automotive exterior and interior lighting
  • Commercial and industrial lighting systems
  • Architectural lighting
  • Emergency vehicle warning lights
  • LED backlighting

The MAX16833BAUE is available in a compact, thermally enhanced 16-pin TSSOP-EP package, which is conducive to space-constrained applications. Its robust design ensures consistent performance and durability across a range of environmental conditions. For engineers seeking a high-quality, adaptable LED driver solution, the MAX16833BAUE from Maxim Integrated stands out as a top-tier option, combining efficiency, flexibility, and protection features in a single integrated circuit.

Maxim Integrated's commitment to innovation is exemplified in the MAX16833BAUE, offering designers a powerful tool to enhance their LED lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6887 $54.7548
9+ $11.2318 $101.0862
14+ $10.8808 $152.3312
19+ $10.5298 $200.0662
25+ $10.1788 $254.4700
33+ $9.1258 $301.1514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,673 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess