EN
  • EN
  • DE

MAX16832AASA/V+T

Part No MAX16832AASA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR PWM 1A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 65V
Current - Output / Channel 1A
Frequency 2MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MAX16832
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701837-MAX16832AASA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16832AASA/V+T CAD Model

Description

Maxim Integrated's MAX16832AASA/V+T High-Efficiency, High-Brightness LED Driver

Maxim Integrated's MAX16832AASA/V+T is a high-performance, adjustable high-brightness LED (HB LED) driver designed to deliver constant current for automotive, industrial, and architectural lighting applications. This versatile device is equipped with a wide input voltage range, integrated MOSFET, and PWM dimming capabilities, making it an ideal solution for a variety of LED lighting systems.

Key Features

  • Wide Input Voltage Range: The MAX16832AASA/V+T operates from a 5V to 76V input, accommodating a diverse range of power supplies and fluctuations in power, ensuring consistent LED performance.
  • Integrated MOSFET: With an integrated high-side n-channel MOSFET, this LED driver simplifies design and reduces external component count, resulting in a more compact and efficient design.
  • Adjustable Output Current: The device allows for precise control of the LED current from 5mA to 100mA, enabling fine-tuning of lighting brightness and color consistency.
  • PWM Dimming: Featuring a wide dimming range, the MAX16832AASA/V+T supports PWM dimming, which provides smooth and flicker-free brightness control, crucial for applications requiring variable light intensity.
  • Thermal Protection: The LED driver includes over-temperature protection, safeguarding the device and connected LEDs from damage due to excessive heat.

Applications

  • Automotive Exterior and Interior Lighting: Suitable for headlamps, tail lights, and interior cabin lighting, the MAX16832AASA/V+T ensures reliable and consistent operation in the demanding automotive environment.
  • Industrial Lighting: Its robust design makes it an excellent choice for high-bay lighting, streetlights, and other industrial lighting fixtures where efficiency and reliability are paramount.
  • Architectural Lighting: With its precise current control and dimming capabilities, this LED driver is perfect for accent and decorative lighting in architectural applications.

The MAX16832AASA/V+T comes in a compact 8-pin SOIC package, offering a space-saving solution for PCB layouts. Its high level of integration and performance features make it a go-to choice for designers looking to create advanced, efficient, and reliable LED lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess