EN
  • EN
  • DE

MAX16820ATT+T

Part No MAX16820ATT+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 28V
Frequency 2MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 021194-MAX16820ATT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16820ATT+T CAD Model

Description

MAX16820ATT+T High-Efficiency LED Driver from Maxim Integrated

The MAX16820ATT+T from Maxim Integrated is a high-performance, high-efficiency LED driver that is designed to meet the needs of a wide range of lighting applications. This compact and versatile driver IC is capable of delivering precise current control to power LEDs, making it an ideal solution for portable and space-constrained applications such as automotive lighting, backlighting for LCD displays, and general LED illumination.

The MAX16820ATT+T operates from a wide input voltage range of 4.5V to 28V, which allows it to be used in various system configurations and with multiple power sources. Its high switching frequency of up to 1MHz enables the use of small external components, resulting in a reduced overall footprint and minimized system cost.

One of the key features of this LED driver is its high efficiency, which not only conserves power but also reduces the amount of heat generated, thus extending the lifetime of the LEDs and the overall product. The device incorporates a high-side current-sense amplifier, which simplifies the design and enhances accuracy by eliminating the need for an external sense resistor.

The MAX16820ATT+T also includes a dimming control feature that supports both analog and pulse-width modulation (PWM) dimming, providing designers with flexibility in controlling the brightness levels of the LEDs. This feature is particularly useful in applications where varying light intensity is required, such as in mood lighting or adaptive automotive headlamps.

Safety and protection are paramount in LED driver design, and the MAX16820ATT+T addresses this with its built-in thermal shutdown, overvoltage, and open or short-circuit LED protection mechanisms. These features ensure the device operates reliably under adverse conditions and helps to safeguard the LEDs from potential damage.

The MAX16820ATT+T is available in a small, 6-pin Thin SOT23 package, which is excellent for applications where space is at a premium. Maxim Integrated's commitment to quality and performance makes this LED driver a top choice for designers looking for a robust, efficient, and compact solution for their LED driving needs.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4838 $52.2570
35+ $2.8585 $100.0475
55+ $2.7692 $152.3060
75+ $2.6799 $200.9925
97+ $2.5905 $251.2785
130+ $2.3225 $301.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess