EN
  • EN
  • DE

MAX16816ATJ+

Part No MAX16816ATJ+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 5.9V
Voltage - Supply (Maximum) 76V
Frequency 125kHz ~ 500kHz
Dimming Analog, PWM
Applications Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX16816
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 701811-MAX16816ATJ+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16816ATJ+ CAD Model

Description

Maxim Integrated MAX16816ATJ+ High-Efficiency, High-Brightness LED Driver

The MAX16816ATJ+ from Maxim Integrated is a high-performance, high-brightness (HB) LED driver designed to deliver precise current regulation and a wide range of brightness levels. This advanced driver IC is ideal for automotive, industrial, and architectural lighting applications where efficiency and reliability are paramount.

Equipped with an integrated high-side current-sense amplifier, the MAX16816ATJ+ enables accurate LED current control without the need for an external sense resistor. This feature reduces system complexity and enhances overall efficiency. The device operates from an input voltage range of 4.75V to 40V, making it versatile for various lighting systems and ensuring consistent operation even under fluctuating power conditions.

The MAX16816ATJ+ offers a pulse-width modulation (PWM) dimming capability, which allows for smooth and flicker-free adjustment of LED brightness. The dimming range is extensive, enabling fine-tuning of the light output to suit different environments and user preferences. Additionally, the driver supports analog dimming, providing designers with flexibility in light control and power management.

With its built-in thermal shutdown and overvoltage protection, the MAX16816ATJ+ ensures safe operation and longevity of the lighting system. These protective features safeguard the LED driver and connected components from potential damage due to excessive heat or voltage conditions.

The device is housed in a compact 32-pin TQFN package with an exposed pad, offering excellent thermal performance and space-saving advantages for PCB layouts. Its small footprint is particularly beneficial for designs where space is at a premium.

In summary, the MAX16816ATJ+ by Maxim Integrated stands out as a robust and efficient solution for driving high-brightness LEDs. Its precision current control, wide input voltage range, flexible dimming options, and integrated protection mechanisms make it a top choice for designers seeking to create advanced, reliable, and energy-efficient lighting systems.

For more detailed information, technical specifications, and application support, please refer to the official Maxim Integrated MAX16816ATJ+ datasheet and design resources.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.5349
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess