EN
  • EN
  • DE

MAX3353EEUE+T

Part No MAX3353EEUE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHARGE PUMP USB OTG 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Charge Pump, USB
Voltage - Input 2.6 V ~ 5.5 V
Number of Outputs 2
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 703191-MAX3353EEUE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3353
Introduction Date June 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3353EEUE+T CAD Model

Description

Maxim Integrated MAX3353EEUE+T USB Transceiver

The MAX3353EEUE+T from Maxim Integrated is a versatile and highly integrated USB transceiver IC designed to facilitate USB connectivity in portable electronic devices. This compact and efficient component is part of the MAX3353 series and is specifically engineered to interface with low-voltage microprocessors and microcontrollers, providing a seamless connection to USB hosts and devices.

With its wide operating voltage range of 2.7V to 3.6V, the MAX3353EEUE+T is ideal for battery-powered applications where power consumption is a critical concern. It supports full-speed USB operation at 12Mbps, ensuring rapid data transfer for a variety of USB-enabled devices such as smartphones, tablets, digital cameras, and more.

The MAX3353EEUE+T comes in a compact 16-pin TSSOP package, making it suitable for space-constrained designs without compromising performance. Its integrated features include a USB transceiver, a USB pullup resistor, and a battery charger detection function. This integration reduces the need for additional external components, thereby simplifying the design and reducing the overall bill of materials.

One of the standout features of the MAX3353EEUE+T is its support for USB On-The-Go (OTG) functionality. This allows devices to switch between host and peripheral roles, enabling direct communication between mobile devices without the need for a PC as an intermediary. The transceiver's automatic detection of USB speed and transceiver mode further enhances its adaptability to different USB scenarios.

For added convenience, the MAX3353EEUE+T includes an interrupt output to signal the microcontroller of changes in the USB bus, such as the detection of a USB device connection or disconnection. It also provides an overvoltage protection feature, safeguarding the device against transient voltage spikes that can occur in harsh electrical environments.

In summary, the Maxim Integrated MAX3353EEUE+T is a high-quality, feature-rich USB transceiver that provides a reliable and cost-effective solution for adding USB functionality to a wide array of portable electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0367 $70.1835
11+ $11.5165 $126.6815
16+ $11.1573 $178.5168
22+ $10.7969 $237.5318
28+ $10.4377 $292.2556
38+ $9.3578 $355.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,024 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess