EN
  • EN
  • DE

MAX16812ATI+

Part No MAX16812ATI+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 2 Segment Automotive 28-Pin TQFN EP / IC LED DRVR RGLTR DIM 2A 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 5.5V
Voltage Supply MAX 76V
Output Current per Channel 2A (Switch)
Frequency 125kHz ~ 500kHz
Dimming Analog, PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785458-MAX16812ATI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16812
Introduction Date July 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MAX16812ATI+ CAD Model

Description

Maxim Integrated MAX16812ATI+ High-Efficiency, High-Brightness LED Driver

The MAX16812ATI+ from Maxim Integrated is a high-performance LED driver designed to deliver constant current to high-brightness LEDs with high efficiency and reliability. This versatile driver is suitable for automotive, industrial, and general lighting applications where precise current regulation and a wide input voltage range are essential.

Featuring an input voltage range from 4.75V to 40V, the MAX16812ATI+ is capable of driving multiple high-power LEDs in series, ensuring uniform brightness and consistent color. The driver integrates a high-side current-sense amplifier, which simplifies the design and reduces external component count. Moreover, the MAX16812ATI+ provides a PWM dimming input, which allows for a wide range of adjustable brightness levels, making it ideal for applications that require variable light intensity.

With its integrated thermal shutdown, open-circuit, and short-circuit protection features, the MAX16812ATI+ ensures safe operation under abnormal conditions, thereby enhancing the longevity and reliability of the lighting system. The device operates at a switching frequency up to 1MHz, allowing the use of small external components, which results in a compact and cost-effective solution.

The MAX16812ATI+ is available in a thermally efficient, 28-pin TSSOP-EP package, which aids in heat dissipation and minimizes the thermal impact on surrounding components. This package feature makes the MAX16812ATI+ an excellent choice for space-constrained applications.

Key features of the MAX16812ATI+ include:

  • Wide 4.75V to 40V input voltage range
  • Adjustable output current up to 350mA (or higher with external components)
  • Integrated high-side current-sense amplifier
  • PWM dimming capability for precise brightness control
  • Protection features: thermal shutdown, open-circuit, and short-circuit protection
  • High switching frequency up to 1MHz
  • Thermally efficient 28-pin TSSOP-EP package

In summary, the MAX16812ATI+ LED driver is a robust and versatile solution that offers high efficiency, precise current regulation, and advanced protection features for a wide range of high-brightness LED applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6182 $50.5638
22+ $4.6098 $101.4156
34+ $4.4658 $151.8372
47+ $4.3217 $203.1199
60+ $4.1777 $250.6620
81+ $3.7455 $303.3855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess