EN
  • EN
  • DE

MAX16823AUE+

Part No MAX16823AUE+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 9V/12V/15V/18V/24V Automotive 16-Pin TSSOP EP / IC LED DRIVER LINEAR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 5.5V
Voltage Supply MAX 40V
Voltage - Output 39.3V
Output Current per Channel 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785464-MAX16823AUE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16823
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16823AUE+ CAD Model

Description

Maxim Integrated MAX16823AUE+ LED Driver

The MAX16823AUE+ from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver that is designed to cater to a wide array of lighting applications. This versatile driver IC is capable of delivering constant current to ensure uniform intensity for LEDs, making it an ideal solution for automotive, industrial, and general lighting systems.

At the heart of the MAX16823AUE+ is its ability to operate from a wide input voltage range of 5.5V to 40V, which allows it to be used in various power supply configurations. This feature is particularly useful in automotive applications where the voltage can vary significantly during operation. The device ensures a constant LED current that can be set with an external resistor, providing designers with flexibility in controlling the light output.

The MAX16823AUE+ incorporates a 200mV current-sense reference, which reduces power dissipation and improves efficiency. This low reference voltage minimizes the power loss across the sensing resistor, thus enabling the use of lower power resistors and reducing the overall system power consumption. Moreover, the device includes a PWM dimming feature, which allows for precise control over the LED brightness and can support dimming frequencies up to 20kHz, making it suitable for applications requiring flicker-free operation.

With its integrated open LED detection and protection features, the MAX16823AUE+ ensures the reliability and longevity of the lighting system by safeguarding the LEDs against common fault conditions. The device is also equipped with thermal shutdown protection that prevents damage from overheating, further enhancing its robustness.

The MAX16823AUE+ comes in a compact TSSOP-16 package, making it a space-efficient choice for designs where board space is at a premium. Its small footprint, combined with high integration, simplifies the design and reduces the external component count, leading to a cost-effective and compact lighting solution.

Overall, the Maxim Integrated MAX16823AUE+ LED driver is a high-performance, reliable, and efficient solution for driving high-brightness LEDs in a wide range of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4817 $52.2255
36+ $2.8568 $102.8448
55+ $2.7675 $152.2125
75+ $2.6783 $200.8725
97+ $2.5890 $251.1330
130+ $2.3212 $301.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess