EN
  • EN
  • DE

MAX1653CSE+T

Part No MAX1653CSE+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701770-MAX1653CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1653CSE+T CAD Model

Description

Introducing the MAX1653CSE+T from Maxim Integrated

The MAX1653CSE+T is a highly efficient, compact, and versatile DC-DC converter designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This step-down converter is engineered to provide a reliable power solution for a wide range of applications, from portable devices to industrial systems. Its small form factor and high-performance capabilities make it an ideal choice for designers looking to maximize power efficiency and minimize space on their PCBs.

Key Features

  • High Efficiency: The MAX1653CSE+T operates with an efficiency that can reach up to 95%, ensuring minimal power loss and better battery life for portable applications.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range, which can be finely tuned to meet the specific requirements of the target application.
  • Wide Input Voltage Range: It accepts a broad input voltage range, making it suitable for various power sources and ensuring versatility across different electrical environments.
  • Compact Surface-Mount Package: Packaged in a space-saving 16-pin SOIC (CSE) form factor, the MAX1653CSE+T is designed for surface-mount technology (SMT), facilitating easier integration into modern circuit designs.
  • Integrated Features: The device includes built-in safety features such as over-temperature protection and current limiting to safeguard the system under abnormal conditions.

Applications

The MAX1653CSE+T is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Consumer electronics

Technical Specifications

With a temperature range of -40°C to +85°C, the MAX1653CSE+T is built to perform reliably in harsh environments. The device's switching frequency is also programmable, allowing designers to optimize the converter's performance for their specific application needs. Furthermore, it is RoHS compliant, ensuring adherence to environmental standards and regulations.

Maxim Integrated's commitment to quality and performance is embodied in the MAX1653CSE+T, making it a top choice for engineers and designers seeking a high-efficiency, adaptable, and compact power management solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess