EN
  • EN
  • DE
  • IT

MAX1645AEEI-T

Part No MAX1645AEEI-T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-4CL 28QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Charge Current - Max 3A
Battery Pack Voltage 18.4V (Max)
Voltage - Supply (Max) 28V
Interface I2C, SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX1645
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 711070-MAX1645AEEI-T
Ultra Librarian 3D Model Ultra Librarian MAX1645AEEI-T CAD Model

Description

Maxim Integrated MAX1645AEEI-T: Step-Down Controller for CPU Power

The MAX1645AEEI-T is a high-performance, step-down controller designed by Maxim Integrated to deliver precise voltage regulation and power management, especially tailored for CPU power supplies in notebook computers and other portable electronic devices. This efficient controller is specifically engineered to meet the rigorous demands of powering advanced processors that require a tightly regulated supply voltage at significant current levels.

Featuring a wide input voltage range, the MAX1645AEEI-T is versatile and can accommodate various power sources, making it an ideal solution for systems that operate on battery or adapter power. The device employs a synchronous-rectification scheme that enhances efficiency by minimizing power loss during the conversion process. This efficiency is crucial for extending battery life in portable applications.

One of the key attributes of the MAX1645AEEI-T is its ability to provide a dynamically adjustable output voltage, which is essential for supporting the multiple power states of modern CPUs. This capability allows the processor to operate at lower power levels when full performance is not required, further conserving energy and reducing heat output.

The MAX1645AEEI-T is equipped with a range of protective features to ensure the stability and longevity of the power system. Overvoltage protection safeguards the CPU against potential damage from excessive input voltage, while undervoltage lockout (UVLO) ensures that the controller operates only when the input voltage is within an acceptable range. Additionally, the device includes thermal-overload protection to prevent overheating during high current operation.

Designed in a compact QSOP-16 package, the MAX1645AEEI-T saves valuable board space and is suitable for high-density designs. Its small footprint, combined with its advanced features, makes it an excellent choice for designers looking to optimize power management in their next-generation portable computing devices.

Overall, the Maxim Integrated MAX1645AEEI-T step-down controller is a robust and efficient solution for managing CPU power requirements, providing designers with a reliable and flexible component that enhances the performance and battery life of portable electronics.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3407 $62.0442
14+ $8.4846 $118.7844
22+ $8.2190 $180.8180
30+ $7.9545 $238.6350
38+ $7.6888 $292.1744
51+ $6.8942 $351.6042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess