The MAX1632AEAI+ is a high-performance, step-down, multi-output power-supply controller from Maxim Integrated that delivers exceptional efficiency and flexibility. It is designed to meet the rigorous demands of powering complex circuits in applications ranging from notebook computers to telecommunications equipment.
Key Features
- Multi-Output Controller: It features multiple outputs to provide various voltage levels required by modern electronic devices.
- High Efficiency: The device operates with high efficiency, which helps in reducing power consumption and heat generation.
- Adjustable Outputs: Output voltages are adjustable, allowing for customization to specific circuit requirements.
- Wide Input Voltage Range: It can handle a broad range of input voltages, making it versatile for different power supply scenarios.
- Overvoltage Protection: The controller includes overvoltage protection to safeguard the device and the powered circuit from excessive voltage levels.
- Compact Package: The MAX1632AEAI+ comes in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
Applications
This power supply controller is suitable for a variety of applications, including but not limited to:
- Notebook and Subnotebook Computers
- PDAs and Mobile Communication Devices
- Portable/Battery-Powered Equipment
- Networking and Telecommunications Infrastructure
Technical Specifications
Parameter
Value
Package/Case
SSOP-28
Input Voltage
Adjustable
Number of Outputs
Multiple
Operating Temperature
-40°C to +85°C
Mounting Type
Surface Mount
The MAX1632AEAI+ represents Maxim Integrated's commitment to providing high-quality power management solutions that combine performance with practicality for today's electronic devices.